Black 16“ USB keyboard with 2 track magnetic stripe reader and PC/SC/EMV high performance smart card reader. US 104 position key layout. Mechanical key switches, 43 programmable keys. CHERRY Tools configuration software and UPOS drivers.
Note:
Interface: USB 2.0
Current Consumption: Typ. 190 mA, ,2.5 mA in USB suspended mode 300 mA
Smart Card Reader:
Standards: ISO 7816, PC/SC, EMV 2000 level 1, CCID cards, CTAPI
Protocols: T=0, T=1, S=8, S=10, S=9
Data transfer rate from reader to:
Magnetic Stripe Reader:
Standards:
Reader head: up to 1 million cycles
Reading speed:
Cable Length: Approx. 2.20 m / 86.6”
Key Layout: Full size 104 position US key layout including Windows keys
Weight:
Dimensions:
Packaging Units:
Keyswitch Lifetime: > 50 million operations
Storage temperature: -20°C to 60°C
Operating Temperature: 0°C to 50°C
Available Software:
CHERRY Tools: MS Windows™ 98, ME, 2000, XP
CHERRY Tools Runtime: MS Windows™ 98, ME, 2000, XP, XPembedded
PC/SC Smart Card Reader Drivers:
OPOS Local Edition (OLE for Point of Sale): MS Windows™ 98, ME, NT4, 2000, XP, XPembedded
OPOS Client/Server Edition: MS Windows™ 98, ME, NT4, 2000, XP, XPembedded
JavaPOS Local Edition (Java for Point of Sale):
JavaPOS Client/Server Edition:
Agency Approvals: CE, VDE, cURus, FCC, C-Tick, VCCI
Delivery Volume: Keyboard, Manual, CDROM
Warranty: 3 Years