Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Housing colour: Aluminium (Sanded-Finish)
Key colour: black
Weight (product): aprox. 1350 g (Keyboard), 257 g (Wrist rest)
Total weight (with packaging): approx. 2300 g
Cable Length: 2 m
Storage Temperature: -20°C to 60°C
Operating Temperature: 0°C to 50°C
Current Consumption: max. 479 mA
Interface: USB
Product approvals:
- c-tick
- UL
- VCCI
- CE
- FCC
- BSMI
- KCC
System requirements: USB connection
Delivery Volume: - CHERRY MX BOARD 6.0
- Wrist rest
- Operating instructions in hard copy
Dimensions (product): approx. 454 x 147 x 28.4 mm (Keyboard)
Packaging dimensions: approx. 482 x 237 x 70 mm
Reliability: MTBF (90) > 80,000 hours
Keyboard: - Key technology: MX
- Service life, standard key: > 50 million key operations
- Operation characteristics: RED SWITCH Linear (45 cN)
- Inscription technology: Laser
- Inscription layout: Standard
- Number of Keys: Product dependant, see table "Models"
- Number of additional keys: 4
Warranty: 2 years