16GB LINK Mobile Express USB 3.0 Flash Drive

USB 3.0 Flash Drive

The Imation LINK Mobile Express USB 3.0 flash drive for Android devices has a sliding capless design and two USB connectors (standard and micro). The USB connectors allow you to plug directly into your Android compatible device or computer to move files and free up storage space with ease. Supported by Imation LINK app for file management and active streaming.

Manufacturer Part Number
29806
EAN/UPC
0051122298066,051122298066
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPECIFICATIONS

AVAILABLE CAPACITIES: 8GB, 16GB, 32GB, 64GB

OS REQUIREMENTS: Microsoft Windows 8, Windows 7, Windows Vista, Windows XP; Mac OS 10.5 and higher. Android 4.1 or higher and USB OTG support. 

INTERFACE: SuperSpeed USB 3.0