AC1600 WiFi VDSL/ADSL Modem Router

Get Speed. Save Space.

Enjoy incredibly fast WiFi speeds for the ultimate in performance. This AC1600 DSL modem router provides a fast VDSL modem for fibre broadband and also works with ADSL connections. With an integrated modem and router, you won’t need separate hardware from your service provider. For large homes with up to 10 devices, you'll be able to stream, game and connect with security and reliability.

  • AC WiFi—The World’s Fastest WiFi
  • 300+1300 Mbps WiFi speed
  • Fast VDSL modem for fiber broadband
  • VDSL/ADSL Auto Detection for Universal DSL Support
  • Beamforming+—Faster, more reliable connections
  • Share your USB hard drive and multi-function printer
  • Ultimate connectivity for dual band WiFi devices like iPad® and iPhone®

Speed

Everything you need for a fast, fast, fast connected home. Next generation 11ac WiFi with dual band technology provides whole home coverage with Gigabit wired connections.

  • World's fastest WiFi—Up to 300+1300 Mbps
  • AC WiFi—The world's fastest WiFi
  • Gigabit wired—Ideal for HD gaming and video
  • Cable or fibre—Also connects to cable modem via Gigabit Ethernet WAN port
  • VDSL modem—Built-in VDSL, also compatible with ADSL2+ connections

WiFi Range

Homes come in all shapes and sizes. AC1600 VDSL/ADSL WiFi Modem Router with additional high-power amplifiers provides WiFi connectivity throughout your home for all your Internet-enabled devices.

  • Ultimate range—WiFi coverage throughout your home

Reliability

There’s nothing more frustrating than lost connections! With NETGEAR’s advanced features and best-in-class technology, you’ll reduce interference and enjoy more reliable WiFi connectivity.

  • Simultaneous dual band—Reduces interference for better connections to more WiFi devices
  • Beamforming+—Boosts speed, reliability & range of WiFi connections
  • Advanced QoS—Optimized for smooth HD streaming & gaming

Sharing

With NETGEAR, sharing across your network is fun and easy, anything from accessing stored photos & music to wireless printing.

  • DLNA®—Find & play your media on DLNA TVs, game consoles and media players
  • ReadySHARE® USB access—Wirelessly access & share USB hard drives via one (2) USB ports
  • ReadySHARE Printer—Wirelessly access & share a USB printer

Ease of Use

Start enjoying your new device faster than ever. NETGEAR wants to make sure installation and management is simple & easy, so you can connect quickly & make sure you stay that way!

  • Easy install—Easy setup for iPad®, tablets, smartphones & computers
  • NETGEAR genie® App—Personal dashboard to monitor, control & repair your home network from a smartphone, tablet or computer
  • Push ‘N’ Connect—Easy push button WiFi connections (WPS)
  • WiFi & power on/off—Convenient power savings

Security

The highest security across your network to ensure your privacy & family is safe while online. Whether it’s preventing phishing & spyware or just limiting access for kids and household guests, NETGEAR has you covered.

  • Parental controls—Web filtering for all your connected devices
  • Guest network access—Separate & secure access for guests
  • Secure WiFi connections—Highest level wireless security with WPA/WPA2

Manufacturer Part Number
D6400-100UKS
EAN/UPC
0606449101874,606449101874
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Number

  • D6400

WiFi Technology

  • 802.11ac

Modem

  • VDSL2, ADSL2+

WiFi Performance

  • AC1200 (300 Mbps + 1300 Mbps)†

WiFi Range

  • Large homes

WiFi Band

  • Simultaneous dual band 2.4 GHz & 5 GHz

Number of Ethernet Ports

  • Five (5) 10/100/1000 (1 WAN and 4 LAN) Gigabit Ethernet ports with auto-sensing technology

Number of ADSL Ports

  • One (1) VDSL/ADSL port

Number of USB Ports

  • Two (2) USB 2.0 port

Key Features

  • High-speed VDSL/ADSL modem built-in
  • Simultaneous Dual Band WiFi—2.4 & 5GHz
  • Beamforming+—Smart, signal-focusing technology boosts the speed, reliability, & range of your WiFi connections
  • Push 'N' Connect—Easy push button WiFi connections (WPS)
  • WiFi Boost with high-powered radio amplifiers
  • Memory: 128 MB flash and 128 MB RAM
  • Advanced Quality of Service (QoS)
  • IPv6 Supported (Internet Protocol Version 6)

Security

  • Wi-Fi Protected Access® (WPA/WPA2—PSK)
  • Double firewall protection (SPI and NAT firewall)
  • Denial-of-service (DoS) attack prevention

Physical Specifications

  • Dimensions: 191 x 198.5 x 65 mm
  • Weight: 422 g

Package Contents

  • AC1600 WiFi VDSL/ADSL Modem Router (D6400)
  • Ethernet cable
  • Phone cable
  • DSL filter
  • Quick start guide
  • Power adapter

Standards

  • Two (2) USB 2.0 ports
  • One (1) VDSL/ADSL port
  • IEEE® 802.11 b/g/n 2.4GHz
  • IEEE® 802.11 a/n/ac 5GHz
  • Five (5) 10/100/1000 (1 WAN and 4 LAN) Gigabit Ethernet ports with auto-sensing technology

System Requirements

  • VDSL/ADSL broadband Internet Service
  • Cable or fibre: connects to cable modem via Gigabit Ethernet WAN port
  • Microsoft® Windows® 7, 8, Vista®, XP®, 2000, Mac® OS, UNIX®, or Linux®
  • Microsoft® Internet Explorer® 5.0, Firefox® 2.0, Safari® 1.4, or Google Chrome 11.0 browsers or higher
  • Use laptop with 3x3 300 Mbps adapter like Centrino@ 6300/5300 for maximum performance
  • Use with an 802.11ac adapter like NETGEAR A6210 for maximum performance

Maximum wireless signal rate derived from IEEE 802.11 specifications. Actual data throughput and wireless coverage will vary and may be lowered by network and environmental conditions, including network traffic volume and building construction. NETGEAR makes no representations or warranties about this product’s compatibility with future standards.

Up to 1300 Mbps wireless speeds achieved when connecting to other 802.11ac 1300 Mbps devices.