16-Port AC Tablet, iPad, Android Charging Station (Black)

The CS16AC 16-Device AC Charging Station provides AC charging, secure storage and cord management for up to 16 tablets. It’s ideal for education, office, commercial, retail, industrial and healthcare environments.16 AC outlets provide convenient charging. The charging station is compatible with all devices that charge via user-supplied USB power adapters, including iPad, Android, Kindle, Kindle Fire and Surface tablets and iPhone, Android and Windows smartphones.The charging station provides comprehensive device protection, with steel construction and a powder-coated finish for long-term durability. It locks with the included keys to prevent device theft, damage or tampering, and flow-through ventilation prevents overheating.
The charging station also provides clutter-free organization of devices and cabling. AC outlets, power adapters and cords store out of sight. Toolless trim panels permit quick service access.

The charging station is easy to configure. It ships fully assembled and supports mounting to a wall, desk, table, counter or floor. The front door opens 180 degrees and side panels are removable for unrestricted device and service access. Removable dividers accommodate thicker devices. You can also convert the charging station to a mobile cart with Tripp Lite’s CSHANDLEKIT accessory and roll it where needed.

Manufacturer Part Number
CS16AC
EAN/UPC
0037332185235,037332185235
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OUTPUT

Charging Ports / Amps: (16) 12


PHYSICAL

Shipping Dimensions (hwd / in.): 24.3 x 26.4 x 24.1

Shipping Dimensions (hwd / cm): 61.2 x 67.1 x 61.2

Shipping Weight (lbs.): 97

Shipping Weight (kg): 43.6

Unit Dimensions (hwd / in.): 21.6 x 23.6 x 21.6

Unit Weight (lbs.): 72

Unit Weight (kg): 32.4

Unit Dimensions (cm): 55 x 60 x 55

Color: Black


CERTIFICATIONS

Certifications:
Tested to EIA-310-E, UL60950, FCC & IEC Class B

NOM (Mexico): Tested to NOM (Mexico)

Approvals: RoHS


WARRANTY

Product Warranty Period (Worldwide): 2-year limited warranty