U360-004-IND Industrial-Grade USB 3.0 Hub

Tripp Lite's U360-004-IND is a rugged, all metal, USB 3.0 SuperSpeed 4-Port hub is ideal for use in data centers, work areas and Industrial applications. Can be mounted on a wall or din rail with included mounting hardware. Supports SuperSpeed USB 3.0 transfer rates at 5 Gbps, but is also backward compatible to USB 2.0 and 1.1 (480mbps and 12mbps). Hub is bus-powered through the computer connection, or can self power with an external adapter (not included) or via the included 3-wire terminal block connector (9-40V DC).

Manufacturer Part Number
U360-004-IND
EAN/UPC
0037332186317,037332186317
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OVERVIEW

Over Current Protection: Yes


PHYSICAL

Unit Dimensions (hwd / in.): 5.6 x 2.5 x 1 in.
Material of Construction: Metal
Included Mounting Accessories: Yes
Color: Black


ENVIRONMENTAL

Relative Humidity: 5 to 95% RH
Operating Temperature: 0°C to 60°C (32°F to 140°F)


CONNECTIONS

Connector A: USB 3.0 A (MALE)
Connector B: (4) USB 3.0 A (FEMALE)
Ports: 4


WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty