2m USB to Type N Barrel Cable - USB to 5.5mm 5V DC Power Cable

Tired of having to carry around a separate wall adapter in order to power or charge your 5V devices, such as certain external hard drives, streaming media players, and Bluetooth® speakers?

This 2m USB power cable makes it easier to power 5V DC devices that have a Type N (OD: 5.5mm, ID:2.5mm) barrel power connector. You can power or charge the devices through an available USB port on your laptop or desktop computer.

Expertly designed and constructed of high-quality materials, the StarTech.com USB2TYPEN2M power cable is backed by our lifetime warranty.

Manufacturer Part Number
USB2TYPEN2M
EAN/UPC
0065030861120,065030861120
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Warranty Information
Warranty: Lifetime

Hardware
Cable Jacket Type: PVC - Polyvinyl Chloride 
Cable Shield Type: Aluminum-Mylar Foil with Braid 
Connector Plating: Nickel 

Connector(s)

Connector A: 1 - USB A (4 pin) Male 
Connector B: 1 - Barrel Power Connector (Size N; OD: 5.5, ID: 2.5) 

Physical Characteristics

Cable Length: 3.3 ft [1 m] 
Color: Black 
Product Height: 0.3 in [8 mm] 
Product Length: 3.3 ft [1 m] 
Product Weight: 0.1 lb [0 kg] 
Product Width: 0.6 in [15 mm] 
Wire Gauge: 28 AWG 

Power

Center Tip Polarity: Positive 

Packaging Information

Package Quantity: 1 
Shipping (Package) Weight: 0.1 lb [0 kg] 

What's in the Box

Included in Package: 1 - 1 m USB to Type N Barrel 5V DC Power Cable