ThinkStation Front eSATA Cable

ThinkStation Front eSATA Cable is fully compatible with ThinkStation Systems (P500, P700, P900). This cable is for the front eSATA interface on the front panel. This cable should be installed in ThinkStation 5.25” Flex Module (4XF0G94538).

Manufacturer Part Number
4X90H04223
EAN/UPC
0889233081242,889233081242
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number: 4X90H04223

Ship Group:

  • ThinkStation Front eSATA Cable
  • Warranty poster

Depth Metric: 770

Depth: 770mm

Depth Metric Units: mm

Depth (US): 30.3in

Height Metric: 9

Height: 9mm

Height Metric Units: mm

Height (US): 0.35in

Weight US: 0.04

Weight US Units: lbs

Weight Metric: 0.02

Weight Metric Units: Kg

Width Metric: 31

Width: 31 mm

Width Metric Units: mm

Width (US): 1.2in

Warranty Period: One Year

Warranty Type: 1 Year - CRU