Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
- LED Screen Display
- USB/SD/FM Player with Remote Control
- Graphic Equalizer
- Metal Grill Covered Speakers
- 2x10” Woofer 60Oz Magnet, 75mm Voice Coil, 4Ω
- Tweeter 23Oz 44mm Ti.Diap Driver 8Ω
- Sensitivity 98±2 dB/M/W
- Frequency 50-20KHz(-dB)
- Music Power 5000 Watt p.m.p.o
- Microphone Input
- AUX-In
- Line-Out
- AC 120-240V 60Hz-50HZ
- Colors: Black
- Master Carton Qty: 1
- Master Carton Weight: 50 LBS
- Master Carton Dimensions: 17.64” x 15.95” x 40.35”
- UPC: 6 06540 02941 1