Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Differentiator :
- Dual-radio 802.11ac access point offers simultaneous 1.3 Gbps IEEE 802.11ac performance, up to 450 Mbps IEEE 802.11n support, and increased range to 802.11 clients
- For use in American markets.
Ports : - (1) RJ-45 autosensing 10/100/1000 port
Mounting : - Indoor wall and ceiling mounting with included accessory.
Radio : Antenna : - Internal 2.4 and 5 GHz MIMO omni-directional antennas
- (6) internal antennas
Connectivity, standard : Dimensions and weightDimensions and weight :
- Dimensions (W x D x H): 6.13 x 1.58 x 8.22 in (15.57 x 4.01 x 20.88 cm)
- Weight: 2.71 lb (1.23 kg)
What's includedWhat's included : - (1) HP M330 (AM) Access Point, Getting Started Guide, wall and ceiling mount accessory and country specific power adapter.