X402 DLP Projector

Project bright, vibrant widescreen presentations any time of day. Designed for meeting rooms and classrooms, the X402 boasts a long lamp life and energy-saving features which provide a low overall cost of ownership.

This projector has a built-in speaker, networking capabilites, Full 3D technology and can be easily connected via a HDMI cable, giving a clear projected image with sound. The lightweight projector can be installed or taken on the move in the handy carry bag for off-site meetings.

Manufacturer Part Number
X402
EAN/UPC
0796435419141,796435419141
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

X402 Specification

Display Technology: Single 0.55” XGA DC3 DMD chip DLP® Technology by Texas Instruments
Native Resolution: XGA 1024 x 768
Brightness: 4200 ANSI Lumens
Contrast Ratio: 20,000:1
Noise Level (Eco mode): 31dB
Weight: 5.5 lbs (2.49 kg)
I/O Connectors: HDMI (1.4a 3D support), 2 x VGA (YPbPr/RGB), S-Video, Composite, 2 x Audio In 3.5mm, Audio Out 3.5mm, VGA Out, RS232, USB mouse/service, RJ45
Maximum Resolution: UXGA (1600 x 1200)
Computer Compatibility: WUXGA, UXGA, SXGA+, WXGA+, WXGA, SXGA, XGA, SVGA, VGAresized
Video Compatibility: NTSC, PAL, SECAM, SDTV (480i), EDTV (480p), HDTV (720p, 1080i/p)
Displayable Colors: 1.07 Billion
Projection Lens: F/2.4~2.66; f=18.2~21.8mm, 1.2x Manual Zoom and focus
Throw Ratio: 1.6–1.92 (distance/width)
Projection Screen Size: 30” to 307” (0.76– 7.8m)
Projection Distance: 3.9'–32.8' (1.2–10 m)
Zoom Type: 1.2x Manual
Aspect Ratio: 4:3 Native, 16:9 Compatible
Offset: 115%
Horizontal Scan Rate: 15.375–91.4KHz
Vertical Scan Rate: 24–85Hz, 120Hz
Lamp Type: 260W
Lamp Life2 Bright: 3000 (hrs)
Keystone Correction: ± 40° Vertical
Audio: 10-Watt speaker
Dimensions (W x H x D): 12.4" x 3.9" x 8.8" (314 x 101 x 224 mm)
Remote Control: IR remote mouse control with laser
Power Supply: AC Input 100–240V, 50–60Hz, auto-switching
Power Consumption: Max 306W (Normal), Min 257W (Eco+), <0.5W (standby-ECO)
Operating Conditions: 41–104°F (5–40°C), 85% max humidity
Uniformity: >80%
Security: Security bar, Kensington lock, password protection
Standard Accessories: AC power cord, VGA to VGA cable, remote control, batteries for remote, multilingual CD-ROM user’s manual, quick start card, carrying case and warranty card
Optional Accessories: DLP® Link™ 3D glasses, wireless, ceiling mount, Optoma screens, RF 3D emitter, RF 3D glasses
RoHS: Compliant
3D Support: Full 3D - The 3D features of Optoma projectors can only be used with compatible 3D content. Typical applications include use with 3D educational or 3D design and modelling systems. 3D TV broadcast systems, (SKY in the UK), Blu-ray 3D™ and 3D games from the Sony® PS3 or Microsoft® Xbox 360 are now supported as part of the HDMI v1.4a specification.
3D Compatibility: Supports all HDMI 1.4a mandatory 3D formats (Frame pack, side-by-side, top-bottom) and up converts frame rate from 60Hz to 120Hz or 24Hz to 144Hz (i.e 60 or 72 frames per eye). 3D glasses are needed and are sold separately. Refer to user manual for details
On Screen Display: Complete on-screen menu, adjustments
Optional Wireless: Yes
Warranty: 3-Year Optoma Express Service, 1-Year Lamp
Projection method: Front, rear, ceiling mount, table top