A stylish addition to the QuietPoint® family of active noise-cancelling headphones, the ATH-ANC29 headphones provide up to 87% noise reduction and deliver Audio-Technica’s coveted high-fidelity sound quality. With redesigned earcups and a bold A-T logo, the headphones offer a sleek, contemporary look, and a newly designed headband with extra padding for a snug yet totally comfortable fit. The ATH-ANC29 is ideal for use with smartphones, portable music and DVD players, in-flight entertainment systems, laptop and desktop computers and many other devices, and is compatible with the Apple® iPod®, iPhone™ and iPod touch®.
Note:
Type: Active noise-cancelling
Driver Diameter: 40 mm
Frequency Response: 20 – 20,000 Hz
Quietpoint® Active Noise Reduction: Up to 18 dB
Maximum Input Power: 500 mW
Sensitivity: 106 dB
Impedance: 33 ohms
Battery: AAA (alkaline)
Battery Life: Up to 40 hours, typical (alkaline)
Weight: 192 g (6.8 oz), without cable and battery
Cable: Detachable 1.2 m (3.9') with 3.5 mm (1/8") stereo mini-plug output connector
Connector: 3.5 mm
Accessories Included: 6.3 mm (1/4") stereo adapter; airline adapter; AAA battery; protective pouch