ATH-CKX5iS SonicFuel In-ear Headphones with In-line Mic & Control

MUSIC IS YOUR ENERGY FOR LIFE - THE FUEL FOR YOUR HEART AND SOUL

SonicFuel headphones are specifically designed for active, daily use, to power you forward by delivering extraordinary comfort, style and an immersive listening experience that never sounds artificial, processed or filtered. Just pure sonic goodness for the high-octane tempo of your life.

  • 360 degree rotating eartip adjusts to the unique angle of your ear
  • C-tip design fits the shape of your ear for reliable, stay-in-place comfort
  • In-line control with mic for calls and controlling playback of music and video
  • Crisp, accurate audio reproduction
  • Includes carrying pouch, eartips and C-tips
  • Available in 5 different colours

“ROTATING EARTIP TO FIT YOUR EAR”

Nobody is designed the same. That's why the ATH-CKX5iS' 360 degree rotating eartip is designed to fit the unique angle of your ear canal.

“C-TIP DESIGN FOR RELIABLE, STAY-IN-PLACE COMFORT”

Featuring a C-tip earbud design to fit securely into your ear, offering increased stability even during the most gruelling workouts.

“STAY IN CONTROL FOR EVERY BEAT”

The ATH-CKX5iS' in-line controller lets you easily control calls and playback of audio & video so you never lose focus on your goal.

ROTATING EARTIP

Nobody is built the same, that's why the CKX5iS' 360 degree rotating eartip is designed to fit the unique shape of your ear .

STAY IN CONTROL

In-line controller lets you control calls and playback of audio & video

AVAILABLE IN 5 COLOURS

Available in black, white, green, blue and red.

C-TIP DESIGN

The ATH-CKX5iS' C-tip designed earbuds ensure you get a reliable, secure fit.

Manufacturer Part Number
ATH-CKX5ISWH
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Type: Dynamic
Driver Diameter: 8 mm
Frequency Response: 15 - 22,000 Hz
Maximum Input Power: 40 mW
Sensitivity: 100 dB/mW
Impedance: 16 ohms
Weight: 10 g (without cord)
Cable: 1.2 m, Y-type
Connector: 3.5 mm gold-plated stereo 4-pin mini-plug, L-type
Accessories Included: Carrying pouch, eartips (XS/S/M/L), C-tips (S/M/L)
Type (Microphone): Condenser
Sensitivity (Microphone): -44 dB (0 dB=1 V/Pa, 1 kHz)
Frequency Response (Microphone): 100 - 10,000 Hz
Polar Pattern (Microphone): Omnidirectional