MUSIC IS YOUR ENERGY FOR LIFE - THE FUEL FOR YOUR HEART AND SOUL
SonicFuel headphones are specifically designed for active, daily use, to power you forward by delivering extraordinary comfort, style and an immersive listening experience that never sounds artificial, processed or filtered. Just pure sonic goodness for the high-octane tempo of your life.
“ROTATING EARTIP TO FIT YOUR EAR”
Nobody is designed the same. That's why the ATH-CKX5iS' 360 degree rotating eartip is designed to fit the unique angle of your ear canal.
“C-TIP DESIGN FOR RELIABLE, STAY-IN-PLACE COMFORT”
Featuring a C-tip earbud design to fit securely into your ear, offering increased stability even during the most gruelling workouts.
“STAY IN CONTROL FOR EVERY BEAT”
The ATH-CKX5iS' in-line controller lets you easily control calls and playback of audio & video so you never lose focus on your goal.
ROTATING EARTIP
Nobody is built the same, that's why the CKX5iS' 360 degree rotating eartip is designed to fit the unique shape of your ear .
STAY IN CONTROL
In-line controller lets you control calls and playback of audio & video
AVAILABLE IN 5 COLOURS
Available in black, white, green, blue and red.
C-TIP DESIGN
The ATH-CKX5iS' C-tip designed earbuds ensure you get a reliable, secure fit.
Note:
Type: Dynamic
Driver Diameter: 8 mm
Frequency Response: 15 - 22,000 Hz
Maximum Input Power: 40 mW
Sensitivity: 100 dB/mW
Impedance: 16 ohms
Weight: 10 g (without cord)
Cable: 1.2 m, Y-type
Connector: 3.5 mm gold-plated stereo 4-pin mini-plug, L-type
Accessories Included: Carrying pouch, eartips (XS/S/M/L), C-tips (S/M/L)
Type (Microphone): Condenser
Sensitivity (Microphone): -44 dB (0 dB=1 V/Pa, 1 kHz)
Frequency Response (Microphone): 100 - 10,000 Hz
Polar Pattern (Microphone): Omnidirectional