My Book For Mac 6 TB USB 3.0 Desktop Storage, Time Machine Backup

My Book™ for Mac desktop storage features ultra-fast USB 3.0 connectivity, is formatted for Mac, compatible with Apple Time Machine, and offers password protection with hardware encryption.

Ultra-fast transfer rates – My Book for Mac desktop storage features SuperSpeed USB 3.0 for ultra-fast data transfer rates. Connect this drive to a SuperSpeed USB 3.0 port to access and save files in record time.

Universal connectivity – With this drive you get connectivity with the latest USB 3.0 devices as well as backward compatibility with USB 2.0 devices.

High capacity in a sleek design– With up to 6 TB capacity, there’s plenty of room to store and protect your creative endeavors and your photos, videos and music.

Fast, seamless Time Machine backup – Back up your files quickly and easily with Apple Time Machine.

HFS+ Journaled – Works right out of the box with Max OS X 10.5 or later operating systems. Can be reformatted for Windows operating systems.

WD Security™ – WD Security software allows you to set password protection and hardware encryption for your drive to protect your files from unauthorized use or access.

WD Drive Utilities™ – Register your drive, set drive timer, run diagnostics and more using WD Drive Utilities.

Manufacturer Part Number
WDBYCC0060HBK-NESN
EAN/UPC
0718037836041,718037836041
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications

Average latency: N/A
Average read seek: N/A
Battery: N/A
Cache/Buffer: N/A
Data transfer rate: 5 Gb/s (maximum) in USB 3.0 mode and 480 Mb/s (maximum) in USB 2.0 mode
Interface: USB 3.0 and 2.0
Rotational Speed: N/A
Write Speed: N/A

Product Dimensions

Height: 6.72 in (170.60 mm)
Length: 5.48 in (139.30 mm)
Width: 1.93 in (49 mm)
Weight:
2 TB: 1.96 lb (0.89 kg)
3 TB: 2.23 lb (1.01 kg)
4 TB: 2.27 lb (1.03 kg)
6 TB: 2.34 lb (1.06 kg)

Colors available

one color only, black

Country Code / Origin:

Product of Thailand or Product of Malaysia

Environmental Specifications

Operating Temperature: 5° C to 35° C
Non-op Temperature: -20° C to 65° C

Power Specifications

AC input voltage: 100 – 240V
AC input frequency: 47 – 63 Hz

Languages for software

18:
•English
•Chinese, Simplified
•Chinese, Traditional
•Czech
•Dutch
•French
•German
•Hungarian
•Italian: •Japanese
•Korean
•Norwegian
•Polish
•Portuguese
•Russian
•Spanish
•Swedish
•Turkish

Languages for User Manual

24:
•English
•Arabic
•Chinese, Simplified
•Chinese, Traditional
•Czech
•Danish
•Dutch
•Finnish
•French
•German
•Greek
•Hungarian: •Italian
•Japanese
•Korean
•Norwegian
•Polish
•Portuguese
•Romanian
•Russian
•Slovakian
•Spanish
•Swedish
•Turkish

Limited Warranty2

Pan Am: 3 years
EMEA: 3 years
AUS/NZ: 3 years
Multi-City Asia: 3 years
Japan: 3 years

Previous Product Model

Product Name: My Book for Mac
Ref Order Number: WDBEKS

Regulatory

NRCAN compliant: Yes:

RoHS compliant1: Yes

Software included

WD Drive Utilities

1WD complies with the Restriction of Hazardous Substances (RoHS) Directive 2002/95/EC of the European Parliament, which is effective in the EU beginning July 1, 2006. RoHS aims to protect human health and the environment by restricting the use of certain hazardous substances in new equipment, and consists of restrictions on lead, mercury, cadmium, and other substances.

2The term of the limited warranty depends on the country in which the Product was purchased. Visit our website at http://support.wdc.com/warranty/policy.asp for the detailed terms and conditions of our limited warranty and for a list of the specific countries in these regions.