VCC-A039-EM - External Microphone for the MUVI K-Series Range

Record high quality stereo sounds with the new MUVI™ K-Series external microphone from Veho.

The extra-long 2m cable is long enough to ensure that you can mount the microphone in as many different positions as possible, and the handy crocodile clip included means that the microphone can be mounted easily on clothes or outdoor gear or in car if you want to capture higher quality sound when your K series is mounted in the case or in windy conditions.

The MUVI™ K-Series external microphone also comes with a screw cap that secures to the external cap of the K-Series waterproof case to ensure that the microphone stays in place when the camera is in the protective housing. Please note that the microphone isn't waterproof and your case will not be waterproof, however your case will still protect you MUVI™ K-Series.

The protective cover on the microphone helps reduce wind noise and distortion, so you will only hear the sound that you want. The external microphone is fully compatible with every camera in the K-Series range.

Manufacturer Part Number
VCC-A039-EM
EAN/UPC
0742832404051,742832404051
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Cable Length: 2m
Water Resistant Rating: IP66
Weight: 46g