Ruggedized Pocket-Size Portable External Storage Drive

Amphibious X7 is the world's most technologically advanced two-factor authentication, real-time, hardware encrypted external drive in the market today.

Designed and engineered to satisfy the requirements of demanding security concerned professionals, Amphibious can also support a fast solid-state drive (SSD). Amphibious is designed to be both bootable and bus-powered, and it is compatible with MS Windows and Macintosh environments without any software installations.

One of the most secure and cutting-edge hardware-based encryption chipsets is integrated into the internal circuitry of the Amphibious. The cryptographic encryption module contains features such as Advanced Encryption Standard Algorithm AES-256 bit key strength, and real-time encryption so that there is virtually zero time in encrypting and decrypting the data. While in the CBC mode, the encryption chipset bears certifications from the National Institute of Standards and Technology (NIST) and U.S. Federal Information Processing Standard FIPS Level 2 for a Cryptographic Module. The Amphibious is authenticated by secure (ISO7816, compliance) smart card and password (PIN number), which is inserted for authentication, and removed soon after the device is authenticated, and then ready for secure data transfer.

Manufacturer Part Number
K20AP5-BK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interface:: One USB 2.0 and two FireWire 800 (400)
Transfer Rate:: USB up to 480 Mbits/s and FireWire up to 800 Mbits/s
Compatible Drives:: 2.5″ SATA-1 and SATA-II or Solid State Drives
Encryption:: AES-256 bit key strength CBC mode
Real-time encryption
Hardware Encryption (Not software imbedded in a chip).
Cryptographic engine: NIST (National Institute of Standards and Technology) of USA and CSE (Communications Security Establishment) of Canada certified hardware AES (Advanced Encryption Standard) algorithm validated.
FIPS (US Federal Information Processing Standard) 140-2 Cryptographic Engine validated (FIPS Inside).
Authentication: Secure Key-token.
No software or GUI involved or required installation (for Encryption or Authentication).
Operating Systems:: Operating System Independent (Works with Windows XP, Vista, Windows 7 -8, Linux or Mac OS 10.5 or later)
Pre-boot Authentication:: Two-factor authentication Smartcard and Password protected
Smartcard Authentication:: Two-factor authentication (ISO7816, compliant smartcard)
Certifications and Standards:: Federal Information Processing Standards, FIPS Level-2 Cryptographic module validated
National Institute of Standards and Technology NITS cipher engine validated
FCC and CE Compliance
Dimensions (LxWxH):: ~5.3 x 3.4 x 0.9 inches (~132 x 8.30 x 2.6 centimeters)
Weight:: ~ 8 ounces – 0.25 Kilogram
Color:: Black or Silver
System Requirements:: Mac and PC: USB 2.0, or FireWire 800 (or FireWire 400)
Mac: PowerPC or Intel Core Duo processor
PC: 266Mhz or faster Intel or equivalent processor
OS Requirements:: Mac: PowerPC or Intel processor running Mac OS 10.5 or later
PC: Microsoft® Windows XP, Vista, Windows 7 – 8
Recommended memory:: 512MB RAM
Warranty:: 1 year limited warranty
2 year unlimited toll-free telephone tech support
Contents:: Amphibious external disk drive
Two Smartcards
Quick installation manual
USB and FireWire 800 cables
Carrying Case
*** US Government part numbers: Sold to US Government agencies only. The agency must be indentified and contacted before any information is released; the specifications herein stated may/will not bear the product specifications for a particular agency.
Capacity Disclaimer: Actual accessible hard drive capacity will indicate up to 10% lower than stated under different Operating Systems and formatting. Therefore, a 500GB capacity drive will show up as a 450GB drive (approximately.)
* Benchmarked with Intech Bench Test v3.5. Drive capacity might vary depending on Mac or PC format.
Specifications and appearance are given as guidelines and may change without notice.
System Requirements

FireWire 800 (1394b) [or FireWire 400 (1394a) cable not included] port(s)

  • USB 2.0 port(s)
  • PowerPC or Intel processor
  • Mac OS 10.5 and later
  • MS Windows, XP or later
  • Min. recommended memory: 1GB MB RAM
 Compatibility
  • Mac OS 10.5 and later
  • Microsoft Windows, XP or later
  • Linux
  • Solid-state Drives (SSD)