Note:
Imaging Device: 1/2.8" Progressive Scan CMOS
Video Format: Main Output: 1080p/720p HD-TVI 30/25FPS (OSD selectable) Secondary Output: Full time CVBS (OSD selectable NTSC/PAL) aux video
Picture Elements: 1984 (H) x 1105 (V)
Effective Picture Elements: 1920 (H) x 1080 (V)
Horizontal Resolution: More than 1080 HTVL (1080p mode)
Sensitivity: 0 lux IR on
Day/Night Type: True Day/Night with ICR motorized filter control
Lens Type: Megapixel Fixed Focal Length f=3.6mm board type
IR LED: 20 LED, 850nm
IR Range: 66’ / 20m †
Smart IR Exposure Adjust: Adjustable Off/low/mid/high
Video Output Connector Type: TVI and CVBS: BNC 75Ω
Sync. Mode: Internal
OSD Menu: Multiple functions using UTC Control
OSD Languages: English, Spanish, Portuguese, German, Russian, Japanese, French
UTC Control: Full OSD Menu access via up-the-cable (Coaxitron® type ) signaling
DWDR/BLC/HSBLC: OFF/WDR/BLC/HSBLC Selectable Adjustable for Level 1~10; also BLC area, HLC color.
Auto Gain Control: OFF; 2~42dB
Electronic Shutter: Auto; FLK; or Manual 1/30 (25) to 1/30,000
White Balance: Auto / Push Lock / Manual
Color Correction: Gamma 0.45~.65, adjustable
Day & Night: Auto True D/N with motorized ICR, controlled by photo sensor. Optional color-only and B/W only modes under OSD control
Digital Slow Sutter [DSS]: DSS low light boost Off/Auto 2X~16X*
3D-DNR: Off/Low/Mid/High
Digital Zoom: 1X~8X
Defog: Off/Low/Mid/High
Mirror: Off / H-flip, V-flip, rotate
Motion Detection: Off/On for programmable zone with sensitivity adjust (pixel change detection)
Privacy Mask: Off/On with full programmability for 8 selectable zones
Lens Shading Compensation): Off/Low/Mid/High
DPC (Defective Pixel Correction): Off/On
Other OSD Functions: Camera Title with position, Font Color; Image Sharpness
Power Source: 12VDC
Power Consumption: 12VDC:390mA
Operating Temperature: 14 °F ~ 122 °F (-10 °C ~ 50 °C)
Environmental: IP66 weather resistant
Mechanical: Metal ball and base, with base removable for easy mounting
Positioning: 3-axis flexible positioning for wall or ceiling mounting Pan: 0~360° Tilt: 0~70° Rotate: 0~360°
Dimensions: Ø5.14” × 3.67” [Ø93 × 63mm]
Weight: .73 lbs./332g
Certifications: CE / FCC / RoHS