Note:
Imaging Device: 1/3" 960H High Sensitivity CCD
Video Format: NTSC –or- PAL (separate models)
Picture Elements: NTSC: 1020(H)x508(V) PAL:1020(H)x596(V)
Effective Picture Elements: NTSC: 976(H) x 494(V) PAL:976(H) x 582(V)
Horizontal Resolution: More than 750 TVL
Lens Type: Varifocal 2.8~12mm Megapixel DC Iris Type
Sensitivity: 0 lux with Smart IR; 0.001 lux native from sensor – no ghosting
Smart IR LEDs: 20 LEDs with output at 850nm
Smart IR Range: 100 feet or more (depending on scene IR reflectivity)
Smart IR Switch Points: On at ~1 lux; Off at ~3 lux
S/N Ratio: Over 50dB (AGC off)
Video Output: BNC 1.0V p-p 75Ω; video test point inside dome, cable supplied
OSD Menu: Multiple functions
OSD Languages: English, Spanish, Portuguese, German, Russian, Japanese, Chinese, French
Picture Adjust: Gamma 0.45 nominal; adjustable brightness, contrast, saturation, hue and gain.
Day/Night: True D/N with motorized IR cut filter; Choose Color, B/W, Auto
Digital WDR: Off/On level adjustable
Back Light Compensation: OFF/On with Selectable area and level
Highlight Compensation: OFF/On with Selectable area and level
Auto Gain Control: Off/Low/Mid/High
Electronic Shutter: 1/60 ~1/100,000 sec.
Gamma: 0.45 nominal; adjustable for indoor/outdoor/manual color temperature and red/blue levels
White Balance: ATW/AWC Set/Anti-Color Roll/Manual
Sync. Mode: Internal (plus Anti-Chroma Crawl White Balance option above)
2D-DNR: Off/On level adjustable
Horizontal Mirror: Off/On
Motion Detection: Off/On for 4 selectable zones (On screen indication on alarm)
Privacy Mask: Off/On for 8 selectable zones
Lens Shading Compensation: Off/On with selectable level and center point
Defective Pixel Compensation: Manual, with area and threshold settings
Display Optimization: Choose CRT/LDC, with selectable color levels
Power Source: 12VDC/24VAC
Power Consumption: 12VDC:360mA max. / 24VAC:4.9W max.
Operating Temperature: -40°F~140°F ; -40°C~60°C
Storage Temperature: -40°F~140°F ; -40°C~60°C
Environmental: IP66 weather resistant
Positioning: Flexible positioning for wall or ceiling mounting
Mechanical: Metal housing with sun shield; rear weather sealed rear access port for OSD menu and video test point
Dimensions: Body alone (across sunshield): 3.23” diameter/5.71” long ; 8.82” in line, longest extension; in 90° position, ~8.25” long and ~5.4” high
Weight: 1.98 pounds / .9 kg.
Certifications: CE / FCC / ROHS
Warranty: 5 years