2 x 2 AC Dual-Band Ceiling-Mount PoE Access Point

Powerful Mainstream Solution For Modern Businesses

The CAP1200 is a powerful wireless solution designed to meet the needs of modern mainstream businesses with the latest IEEE 802.11ac technology for wireless speeds up to 1200Mbps. Industrial-grade performance and build quality combined with user-friendly operation, super-fast wireless speed, an extensive feature set and a practical, ceiling-mount design make an ideal dual-band solution for enterprise environments.

For businesses that demand security, flexibility and speed – the Edimax Pro series has a wide range of potential applications from office environments to schools, campuses, hotels and hospitals. High-density capacity for up to 100 simultaneous users is ideal for BYOD (Bring Your Own Device) workplaces or other environments with a high volume of users and wireless devices. Multiple SSIDs can be configured for different departments or user groups and a built-in RADIUS server provides additional verification with a scalable AP array architecture for central management of multiple access points. Fast roaming for seamless transitions between access points, Power over Ethernet support (PoE) and an intuitive web-based management interface provides flexibility for deployment and extensive management options for company MIS departments and network administrators.

When performance and security are critical for your business, you need products that are engineered for your industry. The Edimax Pro series is designed to help your business and provide the connectivity that you rely on every day, with safety and effectiveness guaranteed.

Manufacturer Part Number
CAP1200
EAN/UPC
0649659025134,649659025134,4717964700537
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPECIFICATIONS

HARDWARE

LAN Interface: Giga x 1
PoE: 802.3af (Supports 802.3at)
Antenna: Type: 4 x Built-In PIFA (2 x 2.4GHz, 2 x 5GHz)
Gain: 2.82dBi (2.4GHz), 4dBi (5GHz) Max.
Power:

  • DC: 12V / 1A
  • 802.3af (PoE Injector Optional)
Dimensions: 17.6 (D) x 3.2 (H) cm
Weight: 305.7g
Power Consumption (Full Loading): 11W
Mounting: Ceiling
WPS/Reset: Y
LED Indicator:
  • 1. Power LED
  • 2. Diag LED
Environmental Conditions: Operating Temperature: 0°C (32°F) to 40°C (104°F)
Operating Humidity: 90% or Less
UL94-5VB Flammability Rating
Power Saving: 802.3az
Internal Buzzer: Y

WIRELESS
Standard: 802.11 a/b/g/n/ac Concurrent Dual-Band
No. of Radios: 2
Receiver Sensitivity: ≤ -95dBm
Certification: CE / FCC
Fast Roaming: Y
Number of SSIDs: 16 (2.4GHz) + 16 (5GHz)

PERFORMANCE
Maximum Data Speed: 300 + 867Mbps
Concurrent Clients: Up to 50 Per Radio

RF SPECIFICATONS
Frequency Band:
  • Radio Ⅰ: 802.11b/g/n 2.412~2.484(GHz)
  • Radio Ⅱ: 802.11a/n/ac 5.18~5.24(GHz), 5.745~5.825(GHz)
(The supported frequency band is restricted by local regulations.)
Operation Channels:
  • 2.4GHz : US/Canada 1-11 / Europe 1-13 / Japan 1-14
  • 5GHz : Country dependent for the following ranges: 36, 40, 44, 48, 149, 153, 157, 161, 165
Transmit Power:
  • 802.11b
    • 23dBm@1Mbps
    • 23dBm@2Mbps
    • 23dBm@5.5Mbps
    • 23dBm@11Mbps
  • 802.11g
    • 23dBm@6Mbps
    • 23dBm@9Mbps
    • 23dBm@12Mbps
    • 23dBm@18Mbps
    • 23dBm@24Mbps
    • 22dBm@36Mbps
    • 20dBm@48Mbps
    • 19dBm@54Mbps
  • 802.11gn (2.4G)
    • 26dBm@MCS0/8
    • 25dBm@MCS1/9
    • 25dBm@MCS2/10
    • 25dBm@MCS3/11
    • 24dBm@MCS4/12
    • 23dBm@MCS5/13
    • 22dBm@MCS6/14
    • 22dBm@MCS7/15
  • 802.11a
    • 23dBm@6Mbps
    • 23dBm@9Mbps
    • 23dBm@12Mbps
    • 23dBm@18Mbps
    • 23dBm@24Mbps
    • 22dBm@36Mbps
    • 20dBm@48Mbps
    • 19dBm@54Mbps
  • 802.11an(5G)
    • 26dBm@MCS0/8
    • 25dBm@MCS1/9
    • 25dBm@MCS2/10
    • 24dBm@MCS3/11
    • 24dBm@MCS4/12
    • 23dBm@MCS5/13
    • 22dBm@MCS6/14
    • 21dBm@MCS7/15
  • 802.11ac
    • 26dBm@MCS0
    • 25dBm@MCS1
    • 25dBm@MCS2
    • 24dBm@MCS3
    • 24dBm@MCS4
    • 23dBm@MCS5
    • 22dBm@MCS6
    • 21dBm@MCS7
    • 19dBm@MCS8
    • 18dBm@MCS9
Receiver Sensitivity:
  • 802.11b
    • ≤-95dBm@1Mbps
    • ≤-90dBm@11Mbps
  • 802.11g
    • ≤-91dBm@6Mbps
    • ≤-75dBm@54Mbps
  • 802.11gn (2.4G)
    • ≤-93dBm@MCS0
    • ≤-73dBm@MCS7
    • ≤-90dBm@MCS8
    • ≤-70dBm@MCS15
  • 802.11a
    • ≤-89dBm@6Mbp
    • ≤-72dBm@54Mbps
  • 802.11an(5G)
    • ≤-92dBm@MCS0
    • ≤-71dBm@MCS7
    • ≤-89dBm@MCS8
    • ≤-68dBm@MCS15
  • 802.11ac
    • ≤ -86dBm@MCS0
    • ≤ -61dBm@MCS9
    • ≤ -83dBm@MCS10
    • ≤ -58dBm@MCS19
SECURITY
Encryption: WEP / WPA / WPA2
Wireless L2 Isolation: Y
Station Isolation: Y
IEEE 802.1x Authenticator: Y
EAP Authentication: EAP-FAST / EAP-SIM / EAP-AKA
Hidden SSID: Y
MAC Address Filter: Y
Wireless STA: Y
Rogue AP Detection (w/ Edimax Pro Network Management Suite (NMS)): Y

SOFTWARE
Wireless Mode: AP / WDS AP / WDS Bridge
802.1q VLAN: Y (VID = 1-4095)
Spanning Tree: RSTP
QoS: WMM (802.11e)
Max Associated Station No.
Pass-Through: IPv6 and VPN (PPTP, L2TP/IPsec)
DSCP (802.1p): Y
Multicast Rate up to 54Mbps: Y

MANAGEMENT
Deployment: Standalone
Managed by Edimax Pro NMS
Configuration: HTTP / HTTPS
SNMP v1, v2c, v3
CLI (Telnet, SSH)
RADIUS Server: Built-In
Auto-Channel: Y
Private MIB: Y