CamoCam High Definition Digital Camcorder

Manufacturer Part Number
1026S
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Lens Type: 180º ultra wide angle field of view.
  • Sensor: 14 Mega pixel CMOS sensor.
  • Focus Range: 0.5m / 20inches.
  • Video: 1080p: 1920x1080 pixels (16:9), 25fps PAL / 30fps NTSC. 960p: 1280x960 pixels (4:3), 25fps PAL / 30fps NTSC*. 720p: 1280x720 pixels (16:9), 50fps PAL / 60fps NTSC. 720p: 1280x720 pixels (16:9), 25fps PAL / 30fps NTSC*.
  • Format: H.264 compression, saved as MPEG4 (.mp4) file. Dual video files for easy sharing.
  • Photo: 14 mega pixel in JPEG format. Single, burst-shot*, time lapse*.
  • Audio: Built-in high quality microphone. Microphone Input (for professional external microphones). AAC compression, automatic gain control.
  • Storage: MicroSD / MicroSDHC with minimum class 6, recommended class 10 up to 32gB (not included). Average recording time: about 4 hours (using 32GB mSD card in 1080p30/720p60).
  • Connection: USB2.0 (for data connection and battery charging). HDMI - Hi Def Video.
  • Power: Battery life: approx. 2.5 hrs / 1 hr (w/ Wi-Fi).
  • Housing: High quality aluminum barrel / rubberized finishing.
  • Waterproof: Depth up to 10 meters / 30 feet.
  • Dimensions: 37 x 37 x 108 mm / 1.45" x 1.45" x 4.5".
  • Weight: 130g / 4.6oz (including WiFi PODZ™).