Small, cost-optimized cellular routing gateways utilize global cellular networks for secure connectivity to remote sites and devices
Digi Connect WAN cellular routing gateways provide secure high-speed wireless connectivity to remote sites and devices. These products can be used for reliable primary wireless network connectivity to equipment at remote locations, as well as for a backup to existing landline communications. The Digi Connect WAN family is also ideal for use where wired networks are not feasible, or where alternative network connections are required.
Digi Connect WAN products provide a primary Wireless WAN connection to remote sites containing Ethernet and/or serial devices. Applications include new construction locations, industrial automation, power utility substations, retail/POS sites, railroad, temporary facilities without primary wired connections, and many more.
For backup network applications, Digi Connect WAN integrates with remote locations via a secondary Ethernet WAN port on an existing router. This provides a truly diverse network connection for remote locations requiring maximum uptime.
Note:
WWAN
HSPA+ (U9): HSPA+ (U9)Ā 850/900/1700 (AWS)/1900/2100 MHz; Transfer rate (max): 5.76 Mbps up, 21 Mbps down
CONNECTOR: 2 x SMA (Center pin - on device: female; on antenna: male)
SIM SLOTS: 2
SIM SECURITY: SIM slot cover plate
OTHER
RF: N/A
WI-FI: N/A
SATELLITE: N/A
GPS: N/A
WIRED INTERFACES
SERIAL
PORTS: 1
STANDARD: RS-232
DTE/DCE: DTE
SIGNAL SUPPORT: TXD, RXD, RTS, CTS, DTR, DSR and DCD
FLOW CONTROL: Hardware and software flow control
COM PORT REDIRECTOR: RealPortĀ®
THROUGHPUT: Up to 230 Kbps
CONNECTOR: DB9 Male
ETHERNET
PORTS: 1
STANDARD: IEEE 802.3
PHYSICAL LAYER: 10/100Base-T
DATA RATE: 10/100 Mbps (auto-sensing)
MODE: Full or Half duplex (auto-sensing)
INTERFACE: Auto MDI/MDIX
CONNECTOR: RJ-45
I/O
PORTS: N/A
CONNECTOR: N/A
USB
PORTS: 1
STANDARD: USB 1.1
SIGNALING: Full-speed
CONNECTOR: Type A
OTHER
SENSOR: N/A