Q2778VQE Widescreen LCD Monitor

27" - Quad HD display and rapid 1ms response time, with array of connectivity, narrow border design.

Quad HD 2560 x 1440 resolution, VGA, DVI-D, HDMI, Display Port, headphone-out. Fast 1ms response time on a big 27" screen, and new attractive slim design with narrow border

Manufacturer Part Number
Q2778VQE
EAN/UPC
0685417097982,685417097982,4038986185134
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Viewable Image Size

27"

Aspect Ratio

16:9

Brightness

350 cd/m2

Contrast Ratio (DCR)

20,000,000:1

Response Time

1 ms

Max Resolution

2560 x 1440 @ 60 Hz

color resolution

16.7 million

analog D-Sub 15 pin

1 input(s)

DVI-D 24 pin

1 input(s)

HDMI

1 input(s)

HDMI w/MHL

1 input(s)

display port (out)

1 output(s)

Audio Port

yes

Energy Star 6

yes