XX HA-SR50X Headset

Xtreme Xplosives design with 40mm drivers for high output & the ultimate bass response. Soft, padded headband and ear cups provide extended comfort with rugged protectors for durability. Built-In mic/remote for iOS, Android & Blackberry.

  • "Dual Extreme Bass Ports" and 40mm Neodymium driver units deliver ultimate bass sound
  • In-line 1-button remote & mic for iPhone / Android / BlackBerry
  • Robust body with anti-impact "Tough Protectors"
  • Soft Padded headband and earpads provide comfort during extend use
  • Thick and robust 1.2m cord with gold-plated slim L-plug compatible with iPhone

Manufacturer Part Number
HASR50X
EAN/UPC
0046838071584,046838071584
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Xtreme Xplosives design with 40mm drivers for high output & the ultimate bass response. Soft, padded headband and ear cups provide extended comfort with rugged protectors for durability. Built-In mic/remote for iOS, Android & Blackberry.

  • "Dual Extreme Bass Ports" and 40mm Neodymium driver units deliver ultimate bass sound
  • In-line 1-button remote & mic for iPhone / Android / BlackBerry
  • Robust body with anti-impact "Tough Protectors"
  • Soft Padded headband and earpads provide comfort during extend use
  • Thick and robust 1.2m cord with gold-plated slim L-plug compatible with iPhone