Elation XX HA-FR100X-B Earset

Elation XX ear buds combine premium club sound and fashionable design. Enjoy high speed bass response courtesy of the dual magnet design and unique "X-Damper". Includes convenient integrated mic/remote for easy operation with your favorite smartphone or tablet.

Manufacturer Part Number
HAFR100XB
EAN/UPC
0046838071737,046838071737
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Stereo Speaker 
Headphones: HA-FR100X-B 
Driver Unit: 10mm 
Magnet type: Neodymium 
Frequency Response: 8-25,000Hz 
Nominal Impedance: 16ohms 
Sensitivity: 104dB/1mW 
Max. Input Capability: 200mW(IEC) 
Cord Length: 3.94ft(1.2m) 
Weight (without cord): 0.23oz(6.6g) 
Plug: iPhone compatible, Gold-plated 
one-button remote control & mic: Yes 
Accessory: S/M/L silicone earpiece, carrying pouch