HiRise for Apple Watch Black

HiRise for Apple Watch is an elegant, modern stand that showcases your beautiful high-tech timepiece while you charge it. The sturdy HiRise holds any Apple Watch at an elevated height and angle that lets you interact with your watch while it’s charging - even in Nightstand mode. It only takes a moment to insert and remove your magnetic charging cable, so your charger doesn’t get left behind. HiRise for Apple Watch can be used with any style Apple Watch band, including closed loop metal bands. Thoughtful silicone accents and a leather landing pad protect your watch, buckled or not. Twelve South’s HiRise is as beautiful and unique as the Apple Watch on your wrist, with its unique design and luxurious finish, you’ll want to order it (in silver or black) to compliment your Apple Watch today.

Manufacturer Part Number
12-1504
EAN/UPC
0811370020396,811370020396
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HiRise Specs

HiRise for Apple Watch:

Height: 3.74 inches (95 mm)
Width: 3.9 inches (99 mm)
Depth: 4.76 inches (121 mm)
Weight: 6.65 ounces (189 g)