ThinkVision T2454p 24-inch WUXGA LED Backlit LCD Monitor

Ideal for professional use, ThinkVision T2454p LCD Monitor offers WUXGA resolution and In Plane Switching panel which can maximizes your viewing angle and visual experience. It also has multiple interface options (VGA+HDMI+DP) and integrated USB3.0 hub that makes your connectivity easier. Boasting low energy consumption and less environmental impact, T24540 meets the latest green standards including Energy Star 6.0, TUV Green Mark, EPEAT Gold, and UL Environment Gold, etc.

Manufacturer Part Number
60C9MAR1US
EAN/UPC
0888965880178,888965880178
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General: ThinkVision T2454p 24-inch WUXGA LED Backlit LCD Monitor
Part number: 60C9MAR1US
Other Information: T2454p supports Microsoft new OS Vista, Window 7, Windows 8, Windows 8.1.
Brightness: 300 cd/m2 (Typical)
Max Colors Built in Screen: 16.7 million
Connector: HDMI,DP,VGA
Contrast Ratio: 1000:1
Display Type: FHD Wide IPS
Emissions Standard: TCO Certified Edge,TCO 6.0
Ergonomics: CEL Grade 1,TUV Green Mark,EPEAT Gold,UL Environment Gold,Energy Star 6.0
Height Adjustment Metric: 110
Height Adjustment Metric Units: mm
Height Adjustment US: 4.33
Maximum Resolution: 1920x1200
Case Color: Business black
Monitor Technology: IPS
Native Resolution: 1920x1200
Power Supply Type: Internal
Pixel Pitch/Type - Diagonal: 0.270mm
Screen Illumination: LED Backlight
Viewable Image Size Inches: 24
Viewable Image Height US: 12.75
Viewable Image Height US Units: in
Viewable Image Height Metric: 324.0
Viewable Image Height Metric Units: mm
Viewable Image Width US: 20.40
Viewable Image Width US Units: in
Viewable Image Width Metric: 518.4
Viewable Image Width Metric Units: mm
Stand: Lift Tilt Swivel Pivot
Swivel: +/-45 degrees
Tilt: -5-30 degrees
Vertical Viewing Angle: 178 deg (10:1 contrast ratio)
Video Input: --
Agency Approvals & Certifications: UL Environment Gold,Energy Star 6.0,TUV Green Mark,EPEAT Gold
Maximum Operating Humidity: 80
Maximum Operating Humidity Units: %
Minimum Operating Humidity: 10
Minimum Operating Humidity Units: %
Maximum Operating Temperature: 45
Maximum Operating Temperature Units: C
Minimum Operating Temperature: 0
Minimum Operating Temperature Units: C
Depth Metric: 264.2
Depth: 264.2mm
Depth Metric Units: mm
Depth (US): 10.4in
Height Metric: 402.5
Height: 402.5mm
Height Metric Units: mm
Height (US): 15.85in
Max Operating Humidity + Units: 80%
Min Operating Humidity + Units: 10%
Max Operating Temperature + Units: 45C
Min Operating Temperature + Units: 0C
Weight US: 13.6
Weight US Units: lbs
Weight Metric: 6.15
Weight Metric Units: Kg
Width Metric: 557.4
Width: 557.4mm
Width Metric Units: mm
Width (US): 21.94in
Warranty Period: Three Year
Warranty Type: Customer Carry-in or Mail-in Rapid Replacement Service