ThinkVision T2224p 21.5-inch WVA LED Backlit LCD Monitor

Machine Type - Models: 60CA-MAR6, 60CA-MAT6

Enjoy professional performance with ThinkVision T2224p LCD Monitor. This monitor offers FHD resolution and professional In-plane Switching panel which can maximize your viewing angle and visual experience. T2224p also provides multiple interface options and integrated USB3.0 hub, make your connectivity more easily. In addition, it adopts the latest green standards, meeting Energy Star 6.0, TUV Green Mark, EPEAT Gold, and UL Environment Gold; on top of this, it boasts lower energy consumption and lesser environmental impact.

Manufacturer Part Number
60CAMAR6US
EAN/UPC
0888965879776,888965879776
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General: ThinkVision T2224p 21.5-inch WVA LED Backlit LCD Monitor
Part number: 60CAMAR6US
Other Information: Microsoft Windows 7, Windows 8.0, Windows 8.1
Anti Glare Screen: Yes
Brightness: 250 cd/m2
Max Colors Built in Screen: 16.7 million
Connector: DP,VGA,HDMI
Contrast Ratio: 1000:1
Display Type: FHD IPS LED
Dot Pitch: 0.248mm
Ergonomics: TUV Green Mark,UL Environment Gold,TCO 6.0,Energy Star 6.0 ,EPEAT Gold
Maximum Resolution: 1920x1080
Monitor Technology: IPS
Native Resolution: 1920x1080
Power Supply Type: Internal
Refresh Time: 7
Refresh Time Units: Milliseconds
Screen Illumination: WLED Backlit
Viewable Image Size Inches: 21.5
Viewable Image Height Metric: 267.76
Viewable Image Height Metric Units: mm
Viewable Image Width Metric: 476.06
Viewable Image Width Metric Units: mm
Stand: Lift Tilt Swivel Pivot
Swivel: -45°/45°
Tilt: -5° / 30°
Vertical Viewing Angle: 178degrees
Video Input: VGA + HDMI + DP
Agency Approvals & Certifications: Energy Star 6.0,TUV Green Mark,EPEAT Gold,UL Environment Gold
Heat Emissions Units: BTU
Maximum Operating Humidity: 80
Maximum Operating Humidity Units: %
Minimum Operating Humidity: 10
Minimum Operating Humidity Units: %
Maximum Operating Temperature: 40
Maximum Operating Temperature Units: C
Minimum Operating Temperature: 0
Minimum Operating Temperature Units: C
Depth Metric: 242.7
Depth: 242.7mm
Depth Metric Units: mm
Depth (US): 9.55in
Heat Emissions: BTU
Height Metric: 344.3
Height: 344.3mm
Height Metric Units: mm
Height (US): 13.56in
Max Operating Humidity + Units: 80%
Min Operating Humidity + Units: 10%
Max Operating Temperature + Units: 40C
Min Operating Temperature + Units: 0C
Weight US: 10.65
Weight US Units: lbs
Weight Metric: 4.84
Weight Metric Units: Kg
Width Metric: 512.9
Width: 512.9mm
Width Metric Units: mm
Width (US): 20.19in
Warranty Period: Three Year
Warranty Type: Customer Carry-in or Mail-in Rapid Replacement Service