ThinkVision T2324p Widescreen LCD Monitor

Enjoy uncompromising performance with ThinkVision T2324p LCD Monitor. This monitor offers FHD resolution and professional In-plane Switching panel which can maximize your viewing angle and visual experience. T2324p also provides multiple interface options (VGA + HDMI + DP) and integrated USB3.0 hub to make your connectivity easier. Boasting low energy consumption and less environmental impact, T2324p adopts latest green standards, meeting Energy Star 6.0, TUV Green Mark, EPEAT Gold, and UL Environment Gold and more.

Manufacturer Part Number
60C7MAR1US
EAN/UPC
0888965880116,888965880116
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Monitor Size: 23-inch
Display area: 509.184 mm (H) x 286.416 mm (V)
Native Resolution: 1920 x 1080
Contrast ration (typical): 1000 : 1
Brightness (typical): 250 cd/m2
Aspect Ratio: 16:9
Pixel Pitch (mm): 0.2652 mm (H) x 0.2652 mm (V)
Colors: 16.7 M
Horizontal viewing angle: 178 degrees (at 10:1 contrast ratio)
Vertical viewing angle: 178 degrees (at 10:1 contrast ratio)
Response Time: 7 ms
Video input: VGA + HDMI + DP
Signal cable - VGA: 1.8 m
USB hub: 4 x USB3.0
USB cable: 1.8m
SYNC Type: Separate TTL
SYNC on Green: No   
Bezel width (left & right): 17.3 mm
Bezel width (top): 17.3 mm
Bezel width (bottom): 17.3 mm
Tilt: -5 to 30 degrees
Swivel: -45 degrees to 45 degrees
Lift: 110 mm
Pivot: 0~90 degree, clockwise
Soundbar Attachment: Yes
Tiny Support: Support Clamp Bracket
VESA Mount: 100 mm x 100 mm
Kensington lock slot: Yes
Cable Management: Yes
OSD: Yes
OSD languages: 8
User-defined display modes: 20
Power consumption (typ./max.): 21w / 49w
Power consumption (sleep/off): <0.5w
ISO 9241-307 compliant: Yes