610-44 Headphone

One of the best headphone values for use in education, the 610-44S is known for its comfort, quality, versatility and affordability. Its stereo sound and durability makes this a solid favorite in computer labs and libraries and is Windows and MAC compatible. Its durable construction enables the 610 to hold up to the heavy day-in and day-out use from students. The steel-reinforced dual headband straps of the 610 are fully adjustable and designed to be equally comfortable for younger students or for use in adult education classes. The headbands have a “memory” feature that no matter how they’re bent or twisted, they “remember” their original shape and spring back. The non-replaceable 5’ cord withstands 250,000 flexes The replaceable, easy-to-clean vinyl ear cushions
are the most durable on the market and are also hypoallergenic, no latex.
1. Steel-reinforced dual headstraps are fully adjustable to comfortably fit younger students and adults
2. Rugged headstraps with recessed wiring for safety
3. Noise-reducing earcups (over the ear) decrease external ambient noise
4. Non-replaceable 5’ straight cord with 3.5mm plug
5. Slotted baffles protect the inner speakers
6. Replaceable hypo-allergenic (no latex) ear cushions

Manufacturer Part Number
610-44
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General
Color: Gray / beige
Body Material: Plastic, vinyl
Recommended use: PC, multimedia

Headphones
Speaker: Mylar cone, Cobalt magnet
Type: Binaural
Headphone Form Factor: Earcup
Headphone Technology: Dynamic
Connectivity Technology: Wired
Sound Output Mode: Mono
Impedance: 32 ohm +/- 15%
Response Bandwidth: 50-12,000 Hz
S.P.L.: 97dB +/- 3dB
Maximum input: 0.25W
Distortion: 5%
Earcup Isoliation: 8dB +/- 2dB

Connections
Connector Type: 1 x headphone (3.5mm mono)
Cable Length :5 feet
Total weight: 8 ounces, shipping weight 2 lbs.