SSD 535 Series (360GB, 2.5in SATA 6Gb/s, 16nm, MLC)

The next generation of consumer computing

The Intel® SSD 535 Series combines quality, performance, and low power consumption for outstanding performance in a small form factor. With power-efficient performance and the latest 16nm NAND technology, the Intel SSD 535 Series is designed for consumer and embedded platforms with demanding consumer client applications and intense multi-tasking requirements.

Manufacturer Part Number
SSDSC2BW360H6R5
EAN/UPC
0735858292801,735858292801,5032037071154,0675901318488,675901318488
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Essentials
Status : Launched
Launch Date : Q2'15
Sequential Read : 540 MB/s
Sequential Write : 490 MB/s
Random Read (8GB Span) : 45000 IOPS
Random Write (8GB Span) : 33000 IOPS
Latency - Read : 80 µs
Latency - Write : 85 µs
Power - Active : 165 mW typical
Power - Idle : 55 mW typical
Vibration - Operating : 2.17 GRMS (5-700Hz)
Vibration - Non-Operating : 3.13 GRMS (5-800Hz)
Shock (Operating and Non-Operating) : 1500 G/0.5 ms
Operating Temperature Range : 0°C to 70°C
Mean Time Between Failures (MTBF) : 1.2 Million Hours
Uncorrectable Bit Error Rate (UBER) : <1 sector per 10^16 bits read
Warranty Period : 5 yrs
Datasheet : Link
Product Brief : Link
Additional Information URL : Link
Recommended Customer Price : BULK: $184.00 - $189.00

Package Specifications
Capacity : 360 GB
Form Factor : 2.5" 7mm
Interface : SATA 3.0 6Gb/S
Lithography : 16 nm

Advanced Technologies
Enhanced Power Loss Data Protection : No
Hardware Encryption : AES 256 bit
–High Endurance Technology (HET) : No
Temperature Monitoring and Logging : No
End-to-End Data Protection : Yes
Intel® Smart Response Technology : Yes
Intel® Rapid Start Technology : Yes