SSD 535 Series (120GB, M.2 80mm SATA 6Gb/s, 16nm, MLC)

The Intel® SSD 535 Series is the next generation of Intel Consumer Family drives that continue to deliver reliable performance and low power consumption with high quality. The Intel SSD 535 Series is built for a wide range of consumer and embedded platforms. Along with a variety of capacities, the Intel SSD 535 Series offers:

  • High I/O and throughput performance
  • Low power consumption
  • High reliability
  • Advanced Encryption Standard (AES) 256-bit Encryption
  • End-to-End Data Protection
  • Data Compression

Manufacturer Part Number
SSDSCKJW120H601
EAN/UPC
0735858296373,735858296373,0675901332941,675901332941
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Essentials
Status : Launched
Launch Date : Q2'15
Sequential Read : 540 MB/s
Sequential Write : 490 MB/s
Random Read (8GB Span) : 41000 IOPS
Random Write (8GB Span) : 80000 IOPS
Latency - Read : 80 µs
Latency - Write : 85 µs
Power - Active : 140 mW typical
Power - Idle : 55 mW typical
Vibration - Operating : 2.17 GRMS (5-700Hz)
Vibration - Non-Operating : 3.13 GRMS (5-800Hz)
Shock (Operating and Non-Operating) : 1000 G/0.5 ms
Operating Temperature Range : 0°C to 70°C
Mean Time Between Failures (MTBF) : 1.2 Million Hours
Uncorrectable Bit Error Rate (UBER) : <1 sector per 10^16 bits read
Warranty Period : 5 yrs
Product Brief : Link
Additional Information URL : Link
Recommended Customer Price : BULK: $104.00

Package Specifications
Capacity : 180 GB
Form Factor : M.2 22 x 80mm
Interface : SATA 3.0 6Gb/S
Lithography : 16 nm

Advanced Technologies
Enhanced Power Loss Data Protection : No
Hardware Encryption : AES 256 bit
–High Endurance Technology (HET) : No
Temperature Monitoring and Logging : No
End-to-End Data Protection : Yes
Intel® Smart Response Technology : Yes
Intel® Rapid Start Technology : Yes