9-Outlets PDU

Manufacturer Part Number
11422
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quantity Of Inputs : 1

Voltage : 208V

Current : 30A

VA per Input (Load Capacity) : 4.9kW

Frequency : 50/60 Hz

Over Current Protection : (4) 15A Thermal Breakers

Switch : No

Power Cable Wire Gauge : 10/3

Power Cable Length : 15ft

Plug Type : NEMA L6-30P Twistlock

Combined Total Receptacle/Socket Quantity : 8

Receptacle/Socket Type #1 : IEC C13

Quantity on Face #1 : 4

Quantity per Breaker Pair #1 : 2

Style #1 : Banks of 2

Maximum Output per Receptacle/Socket #1 : 15A per receptacle bank

Voltage per Receptacle/Socket #1 : 208V

Receptacle/Socket Type #2 : IEC C19

Quantity on Face #2 : 4

Quantity per Breaker Pair #2 : 2

Style #2 : Individual

Maximum Output per Receptacle/Socket #2 : 20A

Voltage per Receptacle/Socket #2 : 208V

Continuous Operating Temperature Range : 10-45C / 50-113F

Heavy Steel -Black Powder Coat : Yes

Configuration : 17in / 432mm Vertical/Horizontal Rackmount

19in Panel Mount Brackets : Yes

SLB-4 Brackets : Yes

Made in the USA : Yes

Product Warranty : Lifetime

Certification/Agency Approvals : RoHS Compliant

Certification/Agency Approvals : UL & c-UL Listed Accessory 1950

Chassis Dimensions (LxWxD) : 17.0in x 1.72in x 1.85in

Shipped Weight : 7lbs (3.18kg)