SuperChassis 213AC-R920WB (Black)

Manufacturer Part Number
CSE-213AC-R920WB
EAN/UPC
0672042171880,672042171880
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product SKUs
CSE-213AC-R920WB:SuperChassis 213AC-R920WB (black)

Form Factor
2U rackmount chassis - supports for maximum motherboard sizes: 13.68" x 13"; E-ATX, ATX
 
Processor Support
Dual and Single Intel® and AMD processors
 
Dimensions
Height: 3.5" (89mm)
Width: 17.2" (437mm)
Depth: 24.8" (630mm)
Packaging: 27'' (W) x 14.8''(H) 37.3'' (L)
Gross Weight: 50 lb (22.68 kg)
Available Colors: black
 
Expansion Slots
• 4 full height expansion slot(s)
• 3 low-profile expansion slot(s)
 
Drive Bays
Hot-swap: 16x 2.5" hot-swap SAS/SATA drive bay w/ full SES-II support on SAS motherboards
 
Backplane
• BPN-SAS3-213A
 
Peripheral Drives
• 1 Optional slim DVD-ROM drive bay
• 1 Optional USB + COM port tray
• 1 Optional standard 5.25" drive bay

Front Panel
Buttons:
• Power On/Off button
• System Reset Button

LEDs:
• 2 Network Activity LEDs
• HDD activity LED
• Power Status LED
• Power Fail LED
• System Information LED