This personal document scanner's ultra-compact size and robust features make this perfect for mobile use. Ultra-compact design is powered by a single USB cable and fits easily into a briefcase or bag for easy portability. Plug-and-scan technology does not require you to install drivers or applications for immediate use. CaptureOnTouch lets you route scanned images directly to Cloud applications such as Evernote, Microsoft SharePoint and Google Docs, and output images in multiple file formats. ISIS/TWAIN drivers provide easy integration with third-party software. Flexible operation can handle a wide variety of document types, including thick or thin documents, and plastic or embossed cards. Scanner can also handle long documents and detect when double-feeds occur to help ensure data is never lost. Optical Character Recognition technology converts paper-based documents into digital information that can easily be searched, stored or shared.
Note:
Main Unit Specs
Model Name: imageFORMULA P-208II Scan-tini Personal Document Scanner
Type: Personal Mobile Scanner
Document Feeding: Automatic or Manual
Document Weight: 14 - 56 lb. Bond
Document Size Width: 2.0" - 8.5"
Document Size Length: 2.8" - 14"
Feeder Capacity: 10 Sheets
Grayscale: 8-bit
Color: 24-bit
Scanning Element: Contact Image Sensor (CMOS)
Light Source: RGB LED
Operating Modes: Color, Grayscale, Black & White
Optical Resolution: 600 dpi
Output Resolution: 150 / 200 / 300 / 400 / 600 dpi
Scanning Speeds:
Black And White: (Simplex / Duplex):* 8 ppm / 16 ipm
Grayscale: (Simplex / Duplex):* 8 ppm / 16 ipm
Color 24 Bit: (Simplex / Duplex):* 8 ppm / 16 ipm
Interface: Hi-Speed USB 2.0
Dimensions: 1.5" X 12.3" X 2.2" (with trays closed)
Weight: 1.3 lb.
Power Consumption: 2.5W max. (Energy Saving Mode: 1.5W)
Suggested Daily Volume:*** 100 scans
Other Features: Auto Color Detection, Auto Page Size Detection, Auto Resolution Setting, Background Smoothing, Deskew, Edge Emphasis, Moiré Reduction, Photograph Corrections, Pre-Scan, Prevent Bleed-Through/Remove Background, Shadow Cropping, Skip Blank Page, Text Enhancement, Text Orientation Recognition, Three-Dimensional Color Correction, Double-Feed Detection, User Preferences
Bundled Windows Software: ISIS/TWAIN Drivers, Canon CaptureOnTouch and CaptureOnTouch Lite (built-in), NewSoft Presto! BizCard
Bundled Mac Software: TWAIN Driver, Canon CaptureOnTouch and CaptureOnTouch Lite (built-in), NewSoft Presto! BizCard
Supported OS: Windows XP Professional (32-bit/64-bit), Windows XP Home (32-bit), Windows, Vista® (32-bit/64-bit), Windows 7 (32-bit/64-bit), Mac OS 10.5 - 10.7