DT391UF with Battery Pack

The DT391UF rugged tablet features seamless integration of a 9" capacitive touch screen, a Microsoft® Windows operating system, an energy efficient Intel® processor, and the UHF (ultrahigh frequency) RFID module within a compact, lightweight yet durable package. With built-in WiFi and Bluetooth, and optional camera and WWAN communication modules, this UHF RFID tablet with efficient foldable antenna facilitates distance data capture on a powerful mobile tablet system, streamlining operation workflow and improving efficiency. Rated IP65 and MIL-STD-810G, the DT391UF tablet performs in challenging environments that require stable operations, whether in a warehouse, field logistics, or production line management.

Manufacturer Part Number
391UF-7P6B-374
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

9" IP65 and MIL-STD-810G rated Tablet with an Intel Celeron processor, a capacitive touch (with anti-reflection outdoor viewable) display and UHF RFID reader inside its foldable antenna. It includes one SD card slot, built-in 802.11 W-Fi and Bluetooth as well as support TPM (Trusted Platform Module) 1.2. 

Standard Package: 

1. One DT391UF with Battery Pack 

2. Handstrap 

3. AC-DC Power Adapter with Power Cord 

4. Documentation