DT391GS Net-tablet PC

The DT391GS rugged mobile tablet features seamless integration of a 9" LED-backlight capacitive touch screen, an energy efficient Intel® processor, and the high-precision positioning module within a compact, lightweight yet durable package. With its high-accuracy GNSS module with foldable antenna, Windows® operating system, and Built-in back camera module, this tablet is compatible with existing GIS software for mapping applications and brings together the advanced workflow for GIS data capture, accurate positioning, and data transmitting. Rated IP65 and MIL-STD-810G, the DT391GS is designed for field applications, providing reliable operation in harsh, mission-critical environments.

Manufacturer Part Number
391G-2384B-930
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

9" IP65 and MIL-STD-810G rated Tablet an Intel Celeron processor, a capacitive touch (with anti-reflection outdoor viewable) display, built-in back camera, and GNSS module inside its foldable antenna. It includes one SD card slot, built-in 802.11 WLAN and Bluetooth as well as support TPM (Trusted Platform Module) 1.2. Trimble triple frequency GNSS module (BD930) with embedded antenna: Supports both triple frequency from the GPS and GLONASS constellations plus dual frequency from BeiDou and Galileo.