The DT391GS rugged mobile tablet features seamless integration of a 9" LED-backlight capacitive touch screen, an energy efficient Intel® processor, and the high-precision positioning module within a compact, lightweight yet durable package. With its high-accuracy GNSS module with foldable antenna, Windows® operating system, and Built-in back camera module, this tablet is compatible with existing GIS software for mapping applications and brings together the advanced workflow for GIS data capture, accurate positioning, and data transmitting. Rated IP65 and MIL-STD-810G, the DT391GS is designed for field applications, providing reliable operation in harsh, mission-critical environments.
Note:
9" IP65 and MIL-STD-810G rated Tablet an Intel Celeron processor, a capacitive touch (with anti-reflection outdoor viewable) display, built-in back camera, and GNSS module inside its foldable antenna. It includes one SD card slot, built-in 802.11 WLAN and Bluetooth as well as support TPM (Trusted Platform Module) 1.2. Trimble single frequency GNSS module (BD910) with embedded antenna: Supports the L1 frequency from the GPS, GLONASS, Galileo, and Compass constellations.