DT395BT with Internal Battery Pack

The DT395BT features the integration of a 9" touch screen and a high performance, energy-efficient Intel® dual core processor within a slim, lightweight, durable package. With built-in Wi-Fi and Bluetooth connection as well as options for smart card reader, RFID reader, barcode scanner, camera, and 3G module, this robust tablet offers seamless information capture and transmission for improved workflow. Rated IP65, MIL-STD-810G/ MIL-STD-461F and certified with wide temperature range (13.9°F to 103.9°F), the DT395BT provides reliable operation in harsh, mission-critical environments.

Manufacturer Part Number
395B-7PB-384
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

9" fanless Mobile Tablet with Intel Celeron, 1.58GHz dual core processor, built-in Wi-Fi and Bluetooth, capacitive touch (with anti-reflection outdoor viewable) screen. Includes one SD card slot. TPM 1.2 support. 

Standard Package

1. One DT395BT with Internal Battery Pack

2. Handstrap 

3. AC-DC Power Adapter with Power Cord 

4. Documentation