DT313C with Internal Battery Pack

The DT313C Rugged Mobile Tablet features the integration of a 13.3" full-HD capacitive touch screen, a high performance, energy efficient Intel® Celeron® Dual Core processor, and a full-slot smart card reader within a slim, durable package. With built-in Wi-Fi and Bluetooth connection as well as options for RFID reader, and front and back camera modules, this tablet offers seamless information capture for instant transmission on the sales floor, classroom, and in the field. With its large, vivid display, the DT313C shows a wider working area and detailed application interface to enhance user experience and workflow.

Manufacturer Part Number
313C-7PB-493
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

13.3" Mobile Tablet with Intel Celeron, 1.4GHz dual core processor, built-in Wi-Fi and Bluetooth, a full-slot smart card reader, and Full-HD capacitive touch display. Includes one SD card slot. TPM 1.2 support.

Standard Package: 
1. One DT313C with Internal Battery Pack 
2. Capacitive Touch Stylus 
3. Handstrap 
4. AC-DC Power Adapter with Power Cord 
5. Documentation