DT365 with Internal Battery Pack

The DT365 Mobile Rugged Tablet features the integration of a brilliant 8.4” capacitive touch display and a high performance yet energy-efficient Intel® Atom™ dual-core processor within a slim, light, and durable package. With options for a fully-integrated MSR, barcode scanner, and camera modules, this tablet offers seamless information capture for instant transmission on the sales floor, in the warehouse, in the classroom, and in the field.

Manufacturer Part Number
365-7PB-394
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

8.4" Wireless Tablet with Intel Atom Dual Core 1.86GHz processor, built-in 802.11 Wi-Fi, Bluetooth, capacitive touch (with anti-reflection outdoor viewable) display and one SD card slot. TPM (Trusted Platform Module) 1.2 support. Fanless.

Standard Package: 

1. One DT365 with Internal Battery Pack 
2. Capacitive Touch Stylus 
3. Handstrap and Protective Rubber Grips 
4. AC-DC Power Adapter with Power Cord 

5. Documentation