BaseLift

BaseLift is the ultimate, go anywhere stand for your MacBook. This thin slice of microfiber and polyurethane attaches to the bottom of any MacBook, adding two key features without adding bulk. When folded, BaseLift becomes a tilted stand elevating your screen and creating a more comfortable typing angle. When flat, BaseLift creates a soft pad to shield your legs from the extreme hot and cold temperatures of your MacBook. Once you have a BaseLift on your MacBook, you'll wonder how you ever lived without it.

Manufacturer Part Number
12-1419
EAN/UPC
0811370020181,811370020181
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product (Flat/Lap Mode):

Height: 7.1 inches (181 mm)
Width: 8.74 inches (222 mm)
Thickness: 0.14 inches (3.7 mm)
Weight: 4.2 ounces (119 g)


Product (Folded/Typing Mode):

Keyboard Tilt: 10 degrees
Wedge Height: 1.26 inches (32 mm)