R1500 G4 INTL Uninterruptible Power System

Looking for cost-effective power protection for your small office environments? HP Line Interactive Single Phase Uninterruptible Power System (UPS) solutions range from tower-based systems designed to safeguard tower servers and small office equipment, to rack-based systems that can protect a full rack of servers. Standard features include intuitive front panel displays for local management, hot-swappable battery modules, and HP Enhance Battery Management (EBM) that help to extend the service-life of your batteries.

Manufacturer Part Number
J2R03A
EAN/UPC
0888793116838,888793116838,4514953741461
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Technical featuresTechnical features : :

Form factor

  • Rack

Power output

  • 1 kW - 3 kW

Power distribution

  • Single Phase

Battery type

  • Maintenance-free, sealed, valve-regulated lead acid (VRLA)
Warranty:
  • When you need it, use outstanding HP support services for your whole data center environment. With HP Care Pack Services, have the security of knowing that your HP UPS will be covered at the same service level and coverage period as your HP server. HP UPSs are backed by a 3-year limited warranty, with the first year including parts and labor. Also, standard on all HP UPS units is our exclusive 30-day Battery Pre-Failure Warranty, which ensures that when customers receive notification from HP Power Manager Software that the battery may fail, the battery is replaced free of charge under the warranty. This warranty is offered worldwide.
Dimensions and weight:

Dimensions (W x D x H): 43.8 x 55.4 x 43 cm (17.2 x 21.8 x 1.7 in)
Weight: 19.7 kg (43.5 lbs)