FLICKER-SAFE
LG’s Flicker-Safe technology protects users’ eyes from fatigue by reducing flickering to almost zero.
READER MODE
With a touch of a button, Reader Mode allows the reduction of blue light emissions that can be harmful to the eyes.
DUAL SMART SOLUTIONS
LG’s Dual Smart Solution is a function that allows the set-up of dual monitors, dual
taskbars, and a split-screen function called dual web.
SMART ENERGY SAVING
LG’s Smart Energy Saving Mode reduces power consumption without lowering the brightness of the monitor.
COLOR WIZARD
Improves the vision impaired viewing experience by adjusting the RED and GREEN levels accordingly to easily distinguish colors
Note:
PANEL
Size: 27“ class (27” diagonal)
Panel Type: IPS
Color Gamut (CIE1976): 68%
Color Depth (Number of Colors): 16.7M colors
Pixel Pitch (mm): 0.3114 x 0.3114
Aspect Ratio: 16:9
Resolution: 1920 x 1080
Brightness (Typ.): 200cd/m2
DFC: 5M:1
GTG: 5ms (High 5ms, Middle 7ms, Low 9ms, off 14ms)
Contrast Ratio (Original): 1,000:1
Viewing Angle (CR≥10): 178/178
Surface Treatment: Anti-glare, 3H
SIGNAL (INPUT)
D-Sub: Yes
DVI-D: Yes
Jack Location: Back
HDMI: Yes (Version : 1.3)
AUDIO (OUTPUT)
Headphone Out: Yes
Jack Location: Back
RESOLUTION
D-sub: 1920 x 1080
Digital (DVI-D / HDMI): 1920 x 1080
Video HDMI: 1080p
POWER
Type: Adapter
Input: 100-240Vac, 50/60Hz
Normal On (EPA): 27W
Normal On (Typ.): 32W
Sleep Mode (Max): 0.3 W
DC Off (Max): 0.3W
FREQUENCY
D-Sub (H-Frequency): 30~83kHz
D-Sub (V-Frequency): 56 ~ 75Hz
DVI-D (H-Frequency): 30~83kHz
DVI-D (V-Frequency): 56 ~ 75Hz
HDMI (H-Frequency): 30~83kHz
HDMI (V-Frequency): 56~61Hz
LANGUAGE
LANGUAGE
English, Germanic, French, Spanish, Italian, Swedish, Finnish, Portuguese, Polish, Russian, Greek, Chinese, Japanese, Korean, Ukrainian, Portuguese (Brazil), Hindi
CABINET
Color-Front: Black Hairline
Color-Stand: Black High Glossy
Color-Back Cover: Black Texture
Color-Base: Black Hairline
Monitor with Stand: 25.2” x 8.3” x 19.2”
Monitor Weight: 10.6 Ibs
Monitor without Stand: 25.2” x 1.9” x 15.4”
Monitor Weight (without stand): 9.9 lbs
Packaging: 28.0” x 5.2” x 18.4”
Pakaging Weight: 13.0 lbs
Base Detachable: Yes
Tilt (Angle): Yes -5° (front) 20° (rear)
Wall Mount: 100mm x 100mm
STANDARD CERTIFICATION
UL(cUL): Yes
FCC-B, CE: Yes
EPA 6.0: Yes
TUV-TYPE: Yes
EPEAT: Yes (Gold)
ErP: Yes
Windows: Yes
Yes (Windows 8)
CONTROL KEY
Key Number (Power Key Included): 6
LED Color(On Mode): White
Key Location: Bottom
Key Type: Tact Type
LED Color (Power Save Mode): White Blinking
SPECIAL FEATURES
Original Ratio: Yes
Picture Mode: Yes Custom, Text, Photo, Cinema, Game
Reader Mode: Yes
DDC/CI: Yes
Key Lock: Yes (Version : 1.4)
HDCP: Yes
Plug & Play: Yes
Color Wizard: Yes
Response Time Control: Yes
Intelligent Auto (Auto Adjustment): Yes
Flicker Safe: Yes
SIX Axis Control: Yes
Smart Energy Saving: Yes
Automatic Standby: Yes
Dual Smart Solution: Yes (Dual web, Dual Display, Smart Resolution)