45K5296-AO USB/DVI Video Cable

Lenovo compatible 20.00cm (8.00in) USB 2.0 (A) Male to DVI-I (29 Pin) Female Black A/V Adapter is a multi-monitor adapter/external video card adds offers high-resolution (up to 1920x1080 or 1600x1200) support for Windows computers through an available USB 2.0 port. It is a cost-saving solution for mirroring or extending your workspace onto a multi-monitor setup. This device can be used with up to 4 additional (5 total) USB video adapters, giving you a robust, multi-monitor solution, all without needing to open your computer or invest in additional video cards. It includes additional adapters to change the DVI output to VGA or HDMI, for maximum versatility.

  • 20cm (8in) Cable to fit your application needs
  • USB 2.0 (A) to DVI-I (29 pin) for connectivity with ease
  • Application and environment tested and guaranteed to work
  • Manufacturer Part Number
    45K5296-AO
    EAN/UPC
    0821455276952,821455276952
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    General

    Brand: AddOn

    Model: 45K5296-AO

    Compatible OEM: Lenovo

    Technical

    Type: Cable

    Connector 1: USB 2.0 (A) Male

    Connector 2: DVI-I (29 pin) Female

    Length: 20cm (8in)

    Manufacturer Warranty

    Warranty : 3 Years