Gigabit Ethernet Card

Lenovo compatible 20.00cm (8.00in) USB 2.0 to Gigabit Ethernet NIC Network Adapter can connect any USB 2.0 compatible PC or laptop to your network. Using an RJ-45 etherport port, it connects at gigabit speeds. Backwards compatible with USB 1.x ports, this small and lightweight, portable USB Gigabit network adapter is the ideal network adapter accessory for home or office use.

  • 20cm (8in) Adapter Cable to fit your application needs
  • USB 2.0 (A) to RJ-45 for connectivity with ease
  • Application and environment tested and guaranteed to work

Manufacturer Part Number
0A36322-AO
EAN/UPC
0821455276815,821455276815
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color: Black

Compatible OEM: Lenovo®

Compatible With OEM Part Number(s): 0A36322

Family Type: RJ-45 to USB

Length: 20cm (8in)

Product Shipping Dimension(HxWxD): 6 in. x 1 in. x 4 in.

Product Shipping Weight(LB): 0.28

Type: Adapter Cable

UNSPSC Code: 26121604

UPC Code: 821455276815