10/100/1000Base-TX(RJ-45) x16 to 16 Port Open SFP Media Converter

This is a media converter that converts a 10/100/1000Base-TX(RJ-45) to 1000Base-X via open SFP port. Specifically, it converts 16 ports of 100/1000M copper RJ-45 to 16 ports of 100/1000M open SFP. The open SFP port allows users to customize between the SX, LX, or BX connections. It provides a cost effective conversion from 10/100/1000Base-TX(RJ-45) to 1000Base-X, while extending the network reach beyond the 100m reach limitation of copper. Our media converters and network interface cards are 100% compliant for all of our networking needs. Now you have a cost effective solution to your network upgrade needs. With our certification test program, we can guarantee your product will work right the first time.

  • 1Gbs media converter for all of your data transfer needs
  • 16 RJ-45 ports to SFP RJ-45 ports to fit your application
  • Application and environment tested and guaranteed to work

Manufacturer Part Number
ADD-GMC-16SFP
EAN/UPC
0821455191088,821455191088
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Compatible OEM: Industry Standard
  • Connector Types: RJ-45 & SFP
  • Connector1 Number of Ports: 16
  • Connector2 Number of Ports: 16
  • Data Rate: 1Gbs
  • Managed: Unmanaged
  • Media Conversion Type: Copper to MMF or SMF
  • Media Type: MMF or SMF
  • POE: Not POE
  • Power Supply: 500mA - 5V Input
  • Product Shipping Dimension(HxWxD): 17.0in. x 7.0in. x 2.0in.
  • Product Shipping Weight(LB): 8.5
  • UPC Code: 821455191088