Q6264A-AO-5PK USB Data Transfer Cable

5-Pack HP Compatible 1.82m (6.00ft) USB 2.0 (A) Male to USB 2.0 (B) Male Extension Cable provides a male-to-male connection allowing you to connect your Mac or PC to peripherals such as printers, scanners and USB hubs.

  • 5 pack of 1.83m (6.0ft) Cable to fit your application needs
  • USB 2.0 (A) to USB 2.0 (B) for connectivity with ease
  • Application and environment tested and guaranteed to work
  • Manufacturer Part Number
    Q6264A-AO-5PK
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    General

    Brand: AddOn

    Model: Q6264A-AO-5PK

    Compatible OEM: HP

    Technical

    Type: Cable

    Connector 1: USB 2.0 (A) Male

    Connector 2: USB 2.0 (B) Male

    Length: 1.83m (6.0ft)

    Manufacturer Warranty

    Warranty : 3 Years