5-Pack of HP compatible 20.00cm (8.00in) DisplayPort Male to HDMI Female Adapter Black Converter Cable connects your HDMI monitor or HDTV to a DisplayPort video source without the added expense of upgrading your display. Supporting resolutions up to 1920x1200, this passive connector requires a DP++ port to take full advantage of HDMI video quality. It will also support a DVI signal.
Note:
General
Brand: AddOn
Model: BP937AA-AO-5PK
Compatible OEM: HP
Technical
Type: Adapter Cable
Connector 1: DisplayPort Male
Connector 2: HDMI 1.3 Female
Length: 20cm (8in)
Manufacturer Warranty
Warranty : 3 Years