5-Pack of HP compatible 20.00cm (8.00in) DisplayPort Male to VGA Female Black Converter Adapters are a cost-saving way to connect your VGA monitors to a DisplayPort video cards/outputs without the expense of upgrading your monitors. These cables support full high resolution up to 1920x1200 or 1080p.
Note:
General
Brand: AddOn
Model: AS615AA-AO-5PK
Compatible OEM: HP
Technical
Type: Adapter Cable
Connector 1: DisplayPort Male
Connector 2: VGA Female
Length: 20cm (8in)
Manufacturer Warranty
Warranty : 3 Years